Capital Lighting, Inc. 65072-1 Lamps-Table Lamps 362767

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 830335014775 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 830335014775 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
65072-1 Lamps-Table Lamps - 362767 - Capital Lighting, Inc.
Columbus, OH, USA
65072-1 Lamps-Table Lamps
362767
65072-1 Lamps-Table Lamps 362767
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 32.00 Extension: 17 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 830335014775 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 32.00
Extension: 17
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Weight: 20
Product Name: One Light Table Lamp
UPC: 830335014775
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362767
Product Name 65072-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details