Capital Lighting, Inc. 65132-1 Lamps-Table Lamps 362765

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 6 Product Name: One Light Table Lamp UPC: 830335015017 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 6 Product Name: One Light Table Lamp UPC: 830335015017 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
65132-1 Lamps-Table Lamps - 362765 - Capital Lighting, Inc.
Columbus, OH, USA
65132-1 Lamps-Table Lamps
362765
65132-1 Lamps-Table Lamps 362765
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bellwether Copper Weight: 6 Product Name: One Light Table Lamp UPC: 830335015017 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bellwether Copper
Weight: 6
Product Name: One Light Table Lamp
UPC: 830335015017
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362765
Product Name 65132-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details