Capital Lighting, Inc. 65073-1 Lamps-Floor Lamps 362764

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014782 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014782 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
65073-1 Lamps-Floor Lamps - 362764 - Capital Lighting, Inc.
Columbus, OH, USA
65073-1 Lamps-Floor Lamps
362764
65073-1 Lamps-Floor Lamps 362764
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Oiled Bronze Weight: 46 Product Name: One Light Floor Lamp UPC: 830335014782 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 69.00
Extension: 26
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Oiled Bronze
Weight: 46
Product Name: One Light Floor Lamp
UPC: 830335014782
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362764
Product Name 65073-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details