PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Weight: 6
Product Name: One Light Table Lamp
UPC: 830335014942
Category: Table Lamp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 362762 |
| Product Name | 65122-1 Lamps-Table Lamps |
| Application | Residential |