Capital Lighting, Inc. 65113-4 Lamps-Floor Lamps 362760

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 78.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Vintage Rust Weight: 54 Product Name: Four Light Floor Lamp UPC: 830335015482 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 78.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Vintage Rust Weight: 54 Product Name: Four Light Floor Lamp UPC: 830335015482 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
65113-4 Lamps-Floor Lamps - 362760 - Capital Lighting, Inc.
Columbus, OH, USA
65113-4 Lamps-Floor Lamps
362760
65113-4 Lamps-Floor Lamps 362760
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 78.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Vintage Rust Weight: 54 Product Name: Four Light Floor Lamp UPC: 830335015482 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 78.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Vintage Rust
Weight: 54
Product Name: Four Light Floor Lamp
UPC: 830335015482
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362760
Product Name 65113-4 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details