Capital Lighting, Inc. 31051/1 Lamps-Table Lamps 362740

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 5 Product Name: One Light Table Lamp UPC: 748119024240 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 5 Product Name: One Light Table Lamp UPC: 748119024240 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
31051/1 Lamps-Table Lamps - 362740 - Capital Lighting, Inc.
Columbus, OH, USA
31051/1 Lamps-Table Lamps
362740
31051/1 Lamps-Table Lamps 362740
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 5 Product Name: One Light Table Lamp UPC: 748119024240 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Stainless Steel
Weight: 5
Product Name: One Light Table Lamp
UPC: 748119024240
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362740
Product Name 31051/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details