Capital Lighting, Inc. 7943/4 Lamps-Floor Lamps 362736

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 70.00 Extension: 8 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Blackened Rust Weight: 16 Product Name: Four Light Floor Lamp UPC: 748119794341 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 70.00 Extension: 8 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Blackened Rust Weight: 16 Product Name: Four Light Floor Lamp UPC: 748119794341 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
7943/4 Lamps-Floor Lamps - 362736 - Capital Lighting, Inc.
Columbus, OH, USA
7943/4 Lamps-Floor Lamps
362736
7943/4 Lamps-Floor Lamps 362736
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 70.00 Extension: 8 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Blackened Rust Weight: 16 Product Name: Four Light Floor Lamp UPC: 748119794341 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 70.00
Extension: 8
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Blackened Rust
Weight: 16
Product Name: Four Light Floor Lamp
UPC: 748119794341
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362736
Product Name 7943/4 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details