Capital Lighting, Inc. 20444-SAT Exterior -Wall Mount 362699

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104417 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104417 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20444-SAT Exterior -Wall Mount - 362699 - Capital Lighting, Inc.
Columbus, OH, USA
20444-SAT Exterior -Wall Mount
362699
20444-SAT Exterior -Wall Mount 362699
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 5.5 Bulb Type: Par 30 Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594104417 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 5.5
Bulb
Type: Par 30
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594104417
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362699
Product Name 20444-SAT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details