Capital Lighting, Inc. 20635-ORB/ALB Sconces-Pocket 362697

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Sconce UPC: 641594002744 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Sconce UPC: 641594002744 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20635-ORB/ALB Sconces-Pocket - 362697 - Capital Lighting, Inc.
Columbus, OH, USA
20635-ORB/ALB Sconces-Pocket
362697
20635-ORB/ALB Sconces-Pocket 362697
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Two Light Sconce UPC: 641594002744 Category: Wall Sconce Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 4
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Two Light Sconce
UPC: 641594002744
Category: Wall Sconce
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362697
Product Name 20635-ORB/ALB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details