Capital Lighting, Inc. 23019-CH/ALB Flush Mounts-Bowl Style 362694

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount UPC: 641594004021 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount UPC: 641594004021 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23019-CH/ALB Flush Mounts-Bowl Style - 362694 - Capital Lighting, Inc.
Columbus, OH, USA
23019-CH/ALB Flush Mounts-Bowl Style
362694
23019-CH/ALB Flush Mounts-Bowl Style 362694
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Flush Mount UPC: 641594004021 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Flush Mount
UPC: 641594004021
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362694
Product Name 23019-CH/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details