Capital Lighting, Inc. 23019GU-PB/ALB Flush Mounts-Bowl Style 362693

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Bronze Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Bronze Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23019GU-PB/ALB Flush Mounts-Bowl Style - 362693 - Capital Lighting, Inc.
Columbus, OH, USA
23019GU-PB/ALB Flush Mounts-Bowl Style
362693
23019GU-PB/ALB Flush Mounts-Bowl Style 362693
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Bronze Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Bronze
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362693
Product Name 23019GU-PB/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details