Capital Lighting, Inc. 23020GU-CH/ALB Flush Mounts-Bowl Style 362692

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23020GU-CH/ALB Flush Mounts-Bowl Style - 362692 - Capital Lighting, Inc.
Columbus, OH, USA
23020GU-CH/ALB Flush Mounts-Bowl Style
362692
23020GU-CH/ALB Flush Mounts-Bowl Style 362692
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362692
Product Name 23020GU-CH/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details