Capital Lighting, Inc. 23642-BRZ/SARO Mini Pendants-Rod 362689

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 641594151145 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 641594151145 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23642-BRZ/SARO Mini Pendants-Rod - 362689 - Capital Lighting, Inc.
Columbus, OH, USA
23642-BRZ/SARO Mini Pendants-Rod
362689
23642-BRZ/SARO Mini Pendants-Rod 362689
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.50 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Pendant UPC: 641594151145 Category: Pendant Shipped Via: No Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.50
Bulb
Type: G-40
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594151145
Category: Pendant
Shipped Via: No
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362689
Product Name 23642-BRZ/SARO Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details