Capital Lighting, Inc. 23870-CH/OPL Mid. Chandeliers-Glass Up 362688

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Length 22.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Length 22.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23870-CH/OPL Mid. Chandeliers-Glass Up - 362688 - Capital Lighting, Inc.
Columbus, OH, USA
23870-CH/OPL Mid. Chandeliers-Glass Up
362688
23870-CH/OPL Mid. Chandeliers-Glass Up 362688
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 22.00 Length 22.00 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 22.00
Length 22.00
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Chandelier
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362688
Product Name 23870-CH/OPL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details