Capital Lighting, Inc. 23760-1C-BS/ASM Pendants-Glass Down 362687

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 120.00 Length 120.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 120.00 Length 120.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23760-1C-BS/ASM Pendants-Glass Down - 362687 - Capital Lighting, Inc.
Columbus, OH, USA
23760-1C-BS/ASM Pendants-Glass Down
362687
23760-1C-BS/ASM Pendants-Glass Down 362687
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 120.00 Length 120.00 Bulb Type: G-40 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 120.00
Length 120.00
Bulb
Type: G-40
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362687
Product Name 23760-1C-BS/ASM Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details