Capital Lighting, Inc. 23869-CH/OPL Mid. Chandeliers-Glass Up 362685

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23869-CH/OPL Mid. Chandeliers-Glass Up - 362685 - Capital Lighting, Inc.
Columbus, OH, USA
23869-CH/OPL Mid. Chandeliers-Glass Up
362685
23869-CH/OPL Mid. Chandeliers-Glass Up 362685
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Chandelier
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362685
Product Name 23869-CH/OPL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details