Capital Lighting, Inc. 23867-CH/OPL Pendants-Bowl Style 362680

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23867-CH/OPL Pendants-Bowl Style - 362680 - Capital Lighting, Inc.
Columbus, OH, USA
23867-CH/OPL Pendants-Bowl Style
362680
23867-CH/OPL Pendants-Bowl Style 362680
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Length 15.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362680
Product Name 23867-CH/OPL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details