Capital Lighting, Inc. 23021-PB/ALB Flush Mounts-Bowl Style 362676

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Polished Bronze Product Name: Four Light Flush Mount UPC: 641594004069 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Polished Bronze Product Name: Four Light Flush Mount UPC: 641594004069 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23021-PB/ALB Flush Mounts-Bowl Style - 362676 - Capital Lighting, Inc.
Columbus, OH, USA
23021-PB/ALB Flush Mounts-Bowl Style
362676
23021-PB/ALB Flush Mounts-Bowl Style 362676
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Polished Bronze Product Name: Four Light Flush Mount UPC: 641594004069 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.50
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Polished Bronze
Product Name: Four Light Flush Mount
UPC: 641594004069
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362676
Product Name 23021-PB/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details