Capital Lighting, Inc. 23021GU-PB/ALB Flush Mounts-Bowl Style 362674

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Polished Bronze Product Name: Four Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Polished Bronze Product Name: Four Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23021GU-PB/ALB Flush Mounts-Bowl Style - 362674 - Capital Lighting, Inc.
Columbus, OH, USA
23021GU-PB/ALB Flush Mounts-Bowl Style
362674
23021GU-PB/ALB Flush Mounts-Bowl Style 362674
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Polished Bronze Product Name: Four Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.50
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Polished Bronze
Product Name: Four Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362674
Product Name 23021GU-PB/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details