Capital Lighting, Inc. 23060MGLED-BRZ Exterior -Wall Mt./Flush 362673

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594089431 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594089431 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23060MGLED-BRZ Exterior -Wall Mt./Flush - 362673 - Capital Lighting, Inc.
Columbus, OH, USA
23060MGLED-BRZ Exterior -Wall Mt./Flush
362673
23060MGLED-BRZ Exterior -Wall Mt./Flush 362673
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594089431 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Length 0.00
Extension: 3
Bulb
Type: LED
Qty: 2
Wattage: 3
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594089431
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362673
Product Name 23060MGLED-BRZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details