Capital Lighting, Inc. 20300MGLED-SAT/RFR Exterior -Wall Mt./Flush 362664

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Satin Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Satin Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20300MGLED-SAT/RFR Exterior -Wall Mt./Flush - 362664 - Capital Lighting, Inc.
Columbus, OH, USA
20300MGLED-SAT/RFR Exterior -Wall Mt./Flush
362664
20300MGLED-SAT/RFR Exterior -Wall Mt./Flush 362664
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Satin Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 5.5
Bulb
Type: LED
Wattage: 4
Finish: Satin
Product Name: Wet Location Bulkhead
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362664
Product Name 20300MGLED-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details