Capital Lighting, Inc. 20302MGLED-SAT/RFR Exterior -Wall Mt./Flush 362663

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Satin Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Satin Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20302MGLED-SAT/RFR Exterior -Wall Mt./Flush - 362663 - Capital Lighting, Inc.
Columbus, OH, USA
20302MGLED-SAT/RFR Exterior -Wall Mt./Flush
362663
20302MGLED-SAT/RFR Exterior -Wall Mt./Flush 362663
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 5.5 Bulb Type: LED Wattage: 4 Finish: Satin Product Name: Wet Location Bulkhead Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 5.5
Bulb
Type: LED
Wattage: 4
Finish: Satin
Product Name: Wet Location Bulkhead
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362663
Product Name 20302MGLED-SAT/RFR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details