Capital Lighting, Inc. 20347-SAT/ACR Exterior -Wall Mount 362662

Description
PRODUCT DETAILS / SPECS Height: 26.00 Length 26.00 Extension: 5.7 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 26.00 Length 26.00 Extension: 5.7 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20347-SAT/ACR Exterior -Wall Mount - 362662 - Capital Lighting, Inc.
Columbus, OH, USA
20347-SAT/ACR Exterior -Wall Mount
362662
20347-SAT/ACR Exterior -Wall Mount 362662
PRODUCT DETAILS / SPECS Height: 26.00 Length 26.00 Extension: 5.7 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 26.00
Length 26.00
Extension: 5.7
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Satin
Product Name: Two Light Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362662
Product Name 20347-SAT/ACR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details