Capital Lighting, Inc. 23218UJ-BRZ/MTL Mini Pendants-Cable 362657

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 120.00 Length 120.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594123838 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 120.00 Length 120.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594123838 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23218UJ-BRZ/MTL Mini Pendants-Cable - 362657 - Capital Lighting, Inc.
Columbus, OH, USA
23218UJ-BRZ/MTL Mini Pendants-Cable
362657
23218UJ-BRZ/MTL Mini Pendants-Cable 362657
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 120.00 Length 120.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594123838 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.10
Height: 120.00
Length 120.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594123838
Category: Italian Wire Glass
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362657
Product Name 23218UJ-BRZ/MTL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details