Capital Lighting, Inc. 20368-BRZ/OPL Exterior -Wall Mount 362639

Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 5.9 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128376 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 5.9 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128376 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20368-BRZ/OPL Exterior -Wall Mount - 362639 - Capital Lighting, Inc.
Columbus, OH, USA
20368-BRZ/OPL Exterior -Wall Mount
362639
20368-BRZ/OPL Exterior -Wall Mount 362639
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 5.9 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128376 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Height: 22.00
Length 22.00
Extension: 5.9
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594128376
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362639
Product Name 20368-BRZ/OPL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details