Capital Lighting, Inc. 20394LED-SAT/ACR Exterior -Wall Mount 362636

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Extension: 2.5 Bulb Type: LED Wattage: 7.2 Finish: Satin Product Name: Wet Location Wall Fixture UPC: 641594146233 Category: Wall Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Extension: 2.5 Bulb Type: LED Wattage: 7.2 Finish: Satin Product Name: Wet Location Wall Fixture UPC: 641594146233 Category: Wall Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20394LED-SAT/ACR Exterior -Wall Mount - 362636 - Capital Lighting, Inc.
Columbus, OH, USA
20394LED-SAT/ACR Exterior -Wall Mount
362636
20394LED-SAT/ACR Exterior -Wall Mount 362636
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Extension: 2.5 Bulb Type: LED Wattage: 7.2 Finish: Satin Product Name: Wet Location Wall Fixture UPC: 641594146233 Category: Wall Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Extension: 2.5
Bulb
Type: LED
Wattage: 7.2
Finish: Satin
Product Name: Wet Location Wall Fixture
UPC: 641594146233
Category: Wall Fixture
Glass: Acrylic
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362636
Product Name 20394LED-SAT/ACR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details