Capital Lighting, Inc. 20624GU-WH/OPL Flush Mounts-Bowl Style 362632

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20624GU-WH/OPL Flush Mounts-Bowl Style - 362632 - Capital Lighting, Inc.
Columbus, OH, USA
20624GU-WH/OPL Flush Mounts-Bowl Style
362632
20624GU-WH/OPL Flush Mounts-Bowl Style 362632
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.60
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362632
Product Name 20624GU-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details