Capital Lighting, Inc. 20624GU-BS/OPL Flush Mounts-Bowl Style 362630

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20624GU-BS/OPL Flush Mounts-Bowl Style - 362630 - Capital Lighting, Inc.
Columbus, OH, USA
20624GU-BS/OPL Flush Mounts-Bowl Style
362630
20624GU-BS/OPL Flush Mounts-Bowl Style 362630
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Steel Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.60
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Steel
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362630
Product Name 20624GU-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details