Capital Lighting, Inc. 20672-CH/OPL Flush Mounts-Bowl Style 362616

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.70 Height: 5.50 Extension: 5.5 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594152128 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.70 Height: 5.50 Extension: 5.5 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594152128 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20672-CH/OPL Flush Mounts-Bowl Style - 362616 - Capital Lighting, Inc.
Columbus, OH, USA
20672-CH/OPL Flush Mounts-Bowl Style
362616
20672-CH/OPL Flush Mounts-Bowl Style 362616
PRODUCT DETAILS / SPECS Width/Dia: 15.70 Height: 5.50 Extension: 5.5 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594152128 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.70
Height: 5.50
Extension: 5.5
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Flush Mount
UPC: 641594152128
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362616
Product Name 20672-CH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details