Capital Lighting, Inc. 23020GU-BS/ALB Flush Mounts-Bowl Style 362615

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23020GU-BS/ALB Flush Mounts-Bowl Style - 362615 - Capital Lighting, Inc.
Columbus, OH, USA
23020GU-BS/ALB Flush Mounts-Bowl Style
362615
23020GU-BS/ALB Flush Mounts-Bowl Style 362615
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Steel Product Name: Three Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Steel
Product Name: Three Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362615
Product Name 23020GU-BS/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details