Capital Lighting, Inc. 23019GU-WH/ALB Flush Mounts-Bowl Style 362612

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23019GU-WH/ALB Flush Mounts-Bowl Style - 362612 - Capital Lighting, Inc.
Columbus, OH, USA
23019GU-WH/ALB Flush Mounts-Bowl Style
362612
23019GU-WH/ALB Flush Mounts-Bowl Style 362612
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362612
Product Name 23019GU-WH/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details