Capital Lighting, Inc. 23019-RU/WHT Flush Mounts-Bowl Style 362610

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23019-RU/WHT Flush Mounts-Bowl Style - 362610 - Capital Lighting, Inc.
Columbus, OH, USA
23019-RU/WHT Flush Mounts-Bowl Style
362610
23019-RU/WHT Flush Mounts-Bowl Style 362610
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.50 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Rust Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Rust
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362610
Product Name 23019-RU/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details