Capital Lighting, Inc. 23021GU-BS/ALB Flush Mounts-Bowl Style 362607

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23021GU-BS/ALB Flush Mounts-Bowl Style - 362607 - Capital Lighting, Inc.
Columbus, OH, USA
23021GU-BS/ALB Flush Mounts-Bowl Style
362607
23021GU-BS/ALB Flush Mounts-Bowl Style 362607
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Brushed Steel Product Name: Four Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Brushed Steel
Product Name: Four Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362607
Product Name 23021GU-BS/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details