Capital Lighting, Inc. 23062MGLED-BRZ/CLR Exterior -Wall Mt./Flush 362605

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Length 0.00 Extension: 2.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594102499 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Length 0.00 Extension: 2.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594102499 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23062MGLED-BRZ/CLR Exterior -Wall Mt./Flush - 362605 - Capital Lighting, Inc.
Columbus, OH, USA
23062MGLED-BRZ/CLR Exterior -Wall Mt./Flush
362605
23062MGLED-BRZ/CLR Exterior -Wall Mt./Flush 362605
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Length 0.00 Extension: 2.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594102499 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Length 0.00
Extension: 2.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 641594102499
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362605
Product Name 23062MGLED-BRZ/CLR Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details