Capital Lighting, Inc. 23061MGLED-SAT Exterior -Wall Mt./Flush 362602

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594089516 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594089516 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23061MGLED-SAT Exterior -Wall Mt./Flush - 362602 - Capital Lighting, Inc.
Columbus, OH, USA
23061MGLED-SAT Exterior -Wall Mt./Flush
362602
23061MGLED-SAT Exterior -Wall Mt./Flush 362602
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594089516 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Length 0.00
Extension: 3
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594089516
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362602
Product Name 23061MGLED-SAT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details