PRODUCT DETAILS / SPECS
Width/Dia: 4.40
Height: 6.50
Length 6.50
Extension: 5
Bulb
Type: MR16
Qty: 2
Wattage: 50
Finish: Silver
Product Name: Two Light Wall Fixture
UPC: 641594125634
Category: Wall Washer
Glass: Clear
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 362601 |
| Product Name | 23026-SILV/CLR Exterior -Wall Mount |
| Application | Residential; Outdoor |