Capital Lighting, Inc. 23061MGLED-BRZ Exterior -Wall Mt./Flush 362600

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594089509 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594089509 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23061MGLED-BRZ Exterior -Wall Mt./Flush - 362600 - Capital Lighting, Inc.
Columbus, OH, USA
23061MGLED-BRZ Exterior -Wall Mt./Flush
362600
23061MGLED-BRZ Exterior -Wall Mt./Flush 362600
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Wall Fixture UPC: 641594089509 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Length 0.00
Extension: 3
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 641594089509
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362600
Product Name 23061MGLED-BRZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details