Capital Lighting, Inc. 50182-BS/OPL Sconces-Triple Candle 362599

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50182-BS/OPL Sconces-Triple Candle - 362599 - Capital Lighting, Inc.
Columbus, OH, USA
50182-BS/OPL Sconces-Triple Candle
362599
50182-BS/OPL Sconces-Triple Candle 362599
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 1 Wattage: 60 Finish: Brushed Steel Product Name: One Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 5.9
Bulb
Type: B10
Qty: 1
Wattage: 60
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362599
Product Name 50182-BS/OPL Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details