Capital Lighting, Inc. 50183-BS/OPL Bathroom Fixtures-Two Lights 362597

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50183-BS/OPL Bathroom Fixtures-Two Lights - 362597 - Capital Lighting, Inc.
Columbus, OH, USA
50183-BS/OPL Bathroom Fixtures-Two Lights
362597
50183-BS/OPL Bathroom Fixtures-Two Lights 362597
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 5.9
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362597
Product Name 50183-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details