Capital Lighting, Inc. 50185-BS/OPL Bathroom Fixtures-Two Lights 362596

Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50185-BS/OPL Bathroom Fixtures-Two Lights - 362596 - Capital Lighting, Inc.
Columbus, OH, USA
50185-BS/OPL Bathroom Fixtures-Two Lights
362596
50185-BS/OPL Bathroom Fixtures-Two Lights 362596
PRODUCT DETAILS / SPECS Height: 7.00 Length 7.00 Extension: 5.9 Bulb Type: B10 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 7.00
Length 7.00
Extension: 5.9
Bulb
Type: B10
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362596
Product Name 50185-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details