Capital Lighting, Inc. 50190-BS/OPL Pendants-Glass Down 362595

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50190-BS/OPL Pendants-Glass Down - 362595 - Capital Lighting, Inc.
Columbus, OH, USA
50190-BS/OPL Pendants-Glass Down
362595
50190-BS/OPL Pendants-Glass Down 362595
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 3.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 3.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362595
Product Name 50190-BS/OPL Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details