Capital Lighting, Inc. 50186-WH/OPL Flush Mounts-Bowl Style 362593

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 3.10 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 3.10 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50186-WH/OPL Flush Mounts-Bowl Style - 362593 - Capital Lighting, Inc.
Columbus, OH, USA
50186-WH/OPL Flush Mounts-Bowl Style
362593
50186-WH/OPL Flush Mounts-Bowl Style 362593
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 3.10 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Flush Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 3.10
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Flush Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362593
Product Name 50186-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details