Capital Lighting, Inc. 51004-CH/CRY Pendants-Drum Shade 362578

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
51004-CH/CRY Pendants-Drum Shade - 362578 - Capital Lighting, Inc.
Columbus, OH, USA
51004-CH/CRY Pendants-Drum Shade
362578
51004-CH/CRY Pendants-Drum Shade 362578
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 16.00 Length 16.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Product Name: Six Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 16.00
Length 16.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome
Product Name: Six Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362578
Product Name 51004-CH/CRY Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details