Capital Lighting, Inc. 50195-BS/OPL Bathroom Fixtures-Two Lights 362576

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 4.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 4.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50195-BS/OPL Bathroom Fixtures-Two Lights - 362576 - Capital Lighting, Inc.
Columbus, OH, USA
50195-BS/OPL Bathroom Fixtures-Two Lights
362576
50195-BS/OPL Bathroom Fixtures-Two Lights 362576
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 4.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 4.75
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362576
Product Name 50195-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details