Capital Lighting, Inc. 51003-CH/CRY Semi-Flush Mts.-Bowl Style 362575

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
51003-CH/CRY Semi-Flush Mts.-Bowl Style - 362575 - Capital Lighting, Inc.
Columbus, OH, USA
51003-CH/CRY Semi-Flush Mts.-Bowl Style
362575
51003-CH/CRY Semi-Flush Mts.-Bowl Style 362575
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Semi Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: B10
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Semi Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362575
Product Name 51003-CH/CRY Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details