Capital Lighting, Inc. 50993-CRM Flush Mounts-Drum Shades 362573

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 5.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594150025 Category: Laser Cut Metal Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 5.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594150025 Category: Laser Cut Metal Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50993-CRM Flush Mounts-Drum Shades - 362573 - Capital Lighting, Inc.
Columbus, OH, USA
50993-CRM Flush Mounts-Drum Shades
362573
50993-CRM Flush Mounts-Drum Shades 362573
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 5.00 Bulb Type: B10 Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flush Mount UPC: 641594150025 Category: Laser Cut Metal Flush-Mount Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 5.00
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Flush Mount
UPC: 641594150025
Category: Laser Cut Metal Flush-Mount
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362573
Product Name 50993-CRM Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details