Capital Lighting, Inc. 51001-CH/CRY Pendants-Bowl Style 362570

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
51001-CH/CRY Pendants-Bowl Style - 362570 - Capital Lighting, Inc.
Columbus, OH, USA
51001-CH/CRY Pendants-Bowl Style
362570
51001-CH/CRY Pendants-Bowl Style 362570
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Length 16.00 Bulb Type: B10 Qty: 6 Wattage: 60 Finish: Chrome Product Name: Six Light Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Length 16.00
Bulb
Type: B10
Qty: 6
Wattage: 60
Finish: Chrome
Product Name: Six Light Pendant
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362570
Product Name 51001-CH/CRY Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details