Capital Lighting, Inc. 62112-BS/FST Bathroom Fixtures-Three Lights 362565

Description
PRODUCT DETAILS / SPECS Height: 3.20 Length 3.20 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 3.20 Length 3.20 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62112-BS/FST Bathroom Fixtures-Three Lights - 362565 - Capital Lighting, Inc.
Columbus, OH, USA
62112-BS/FST Bathroom Fixtures-Three Lights
362565
62112-BS/FST Bathroom Fixtures-Three Lights 362565
PRODUCT DETAILS / SPECS Height: 3.20 Length 3.20 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 3 Wattage: 100 Finish: Brushed Steel Product Name: Three Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 3.20
Length 3.20
Extension: 3.75
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 100
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362565
Product Name 62112-BS/FST Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details