Capital Lighting, Inc. 62111-BS/FST Bathroom Fixtures-Two Lights 362562

Description
PRODUCT DETAILS / SPECS Height: 3.20 Length 3.20 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 3.20 Length 3.20 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62111-BS/FST Bathroom Fixtures-Two Lights - 362562 - Capital Lighting, Inc.
Columbus, OH, USA
62111-BS/FST Bathroom Fixtures-Two Lights
362562
62111-BS/FST Bathroom Fixtures-Two Lights 362562
PRODUCT DETAILS / SPECS Height: 3.20 Length 3.20 Extension: 3.75 Bulb Type: T-3 Hgn Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 3.20
Length 3.20
Extension: 3.75
Bulb
Type: T-3 Hgn
Qty: 2
Wattage: 100
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362562
Product Name 62111-BS/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details