Capital Lighting, Inc. 70012LED-BRZ Mini Pendants-Cable 362557

Description
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Pendant UPC: 641594105018 Category: LED Mini Pendant Assembly Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Pendant UPC: 641594105018 Category: LED Mini Pendant Assembly Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
70012LED-BRZ Mini Pendants-Cable - 362557 - Capital Lighting, Inc.
Columbus, OH, USA
70012LED-BRZ Mini Pendants-Cable
362557
70012LED-BRZ Mini Pendants-Cable 362557
PRODUCT DETAILS / SPECS Height: 3.00 Length 3.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Bronze Product Name: One Light Pendant UPC: 641594105018 Category: LED Mini Pendant Assembly Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Height: 3.00
Length 3.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594105018
Category: LED Mini Pendant Assembly
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362557
Product Name 70012LED-BRZ Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details